LY1-D-DC12
LY1-D-DC12
Active
Description:  RELAY GEN PURPOSE SPDT 15A 12V
Manufacturer:  Omron Automation
Datasheet:   LY1-D-DC12 Datasheet
History Price: $15.09
In Stock: 43200
LY1-D-DC12 vs LY1N-D2 DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
15 A
15 A
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
75 mA
36.9 mA
Coil Type
Non Latching
Non Latching
Features
Diode
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy