LY1F-DC100/110
LY1F-DC100/110
Obsolete
Description:  RELAY GEN PURPOSE SPDT 15A 110V
Manufacturer:  Omron Automation
History Price: Obsolete
In Stock: 40800
LY1F-DC100/110 vs LY1F DC6
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
110VDC
6VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
15 A
15 A
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
10 mA
150 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
4.8 VDC
Must Release Voltage
11 VDC
0.6 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy