LY1F-DC24
LY1F-DC24
Active
Description:  RELAY GEN PURPOSE SPDT 15A 24V
Manufacturer:  Omron Automation
Datasheet:   LY1F-DC24 Datasheet
History Price: $10.99
In Stock: 23600
LY1F-DC24 vs LY1F-AC200/220
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
220VAC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
15 A
15 A
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
36.9 mA
5.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
176 VAC
Must Release Voltage
2.4 VDC
66 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy