LY2-0-AC200/220
LY2-0-AC200/220
Active
Description:  RELAY GEN PURPOSE DPDT 10A 220V
Manufacturer:  Omron Automation
History Price: $13.39
In Stock: 16400
LY2-0-AC200/220 vs LY2F-AC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
220VAC
12VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
5.8 mA
91 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
176 VAC
9.6 VAC
Must Release Voltage
66 VAC
3.6 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy