LY2-0-AC24
LY2-0-AC24
Active
Description:  RELAY GEN PURPOSE DPDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY2-0-AC24 Datasheet
History Price: $12.79
In Stock: 49200
LY2-0-AC24 vs LY2N-DC24
Series
LY
LY
Packaging
Bulk
Tray
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
24VAC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
46 mA
36.9 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
19.2 VDC
Must Release Voltage
7.2 VAC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy