LY2-0-DC6
LY2-0-DC6
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 6V
Manufacturer:  Omron Automation
Datasheet:   LY2-0-DC6 Datasheet
History Price: $12.05
In Stock: 47600
LY2-0-DC6 vs LY2Z-DC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
6VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
5:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
150 mA
75 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
9.6 VDC
Must Release Voltage
0.6 VDC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy