LY2N-DC6
LY2N-DC6
Obsolete
Description:  RELAY GEN PURPOSE DPDT 10A 6V
Manufacturer:  Omron Automation
Datasheet:   LY2N-DC6 Datasheet
History Price: Obsolete
In Stock: 11200
LY2N-DC6 vs LY2F-AC220/240
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Chassis Mount
Coil Voltage
6VDC
240VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
150 mA
4.6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
192 VAC
Must Release Voltage
0.6 VDC
72 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy