LY3-0-DC12
LY3-0-DC12
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   LY3-0-DC12 Datasheet
History Price: $17.4
In Stock: 17200
LY3-0-DC12 vs LY3I4-DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
24VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
112 mA
58.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Test Button
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
19.2 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy