LY3-0-DC24
LY3-0-DC24
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY3-0-DC24 Datasheet
History Price: $16.67
In Stock: 33600
LY3-0-DC24 vs LY3N DC100/110
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
110VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
58.6 mA
13 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
88 VDC
Must Release Voltage
2.4 VDC
11 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy