LY3-0-DC6
LY3-0-DC6
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 6V
Manufacturer:  Omron Automation
Datasheet:   LY3-0-DC6 Datasheet
History Price: $18.51
In Stock: 16400
LY3-0-DC6 vs LY3-AC200/220
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
6VDC
220VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
234 mA
9.9 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
176 VAC
Must Release Voltage
0.6 VDC
66 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy