LY3-0-DC6
LY3-0-DC6
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 6V
Manufacturer:  Omron Automation
Datasheet:   LY3-0-DC6 Datasheet
History Price: $18.51
In Stock: 16400
LY3-0-DC6 vs LY3N-AC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
6VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
234 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
4.8 VDC
19.2 VAC
Must Release Voltage
0.6 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy