LY3-AC240
LY3-AC240
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 240V
Manufacturer:  Omron Automation
Datasheet:   LY3-AC240 Datasheet
History Price: Obsolete
In Stock: 14800
LY3-AC240 vs LY3-AC100/110
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
240VAC
110VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
8 mA
15.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
88 VAC
Must Release Voltage
72 VAC
33 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy