LY3-DC100/110
LY3-DC100/110
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 110V
Manufacturer:  Omron Automation
History Price: $19.85
In Stock: 47600
LY3-DC100/110 vs LY3N-AC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
110VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
13 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
19.2 VAC
Must Release Voltage
11 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy