LY3F-AC240
LY3F-AC240
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 240V
Manufacturer:  Omron Automation
Datasheet:   LY3F-AC240 Datasheet
History Price: $14.64
In Stock: 45200
LY3F-AC240 vs LY3N-D2 DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
240VAC
24VDC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
8 mA
58.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
19.2 VDC
Must Release Voltage
72 VAC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy