LY3F-DC24
LY3F-DC24
Active
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY3F-DC24 Datasheet
History Price: $17.92
In Stock: 28000
LY3F-DC24 vs LY3-0-AC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
24VDC
24VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
58.6 mA
67 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
19.2 VAC
Must Release Voltage
2.4 VDC
7.2 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy