LY3F-FD AC24
LY3F-FD AC24
Obsolete
Description:  RELAY GEN PURPOSE 3PDT 10A 24V
Manufacturer:  Omron Automation
History Price: $25.59
In Stock: 44400
LY3F-FD AC24 vs LY3N-AC120
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Socketable
Coil Voltage
24VAC
120VAC
Contact Form
3PDT (3 Form C)
3PDT (3 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
67 mA
14.8 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VAC
96 VAC
Must Release Voltage
7.2 VAC
36 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 55℃
-25℃ ~ 55℃
Operate Time
Silver Alloy
Silver Alloy