LY4-0-AC120
LY4-0-AC120
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 120V
Manufacturer:  Omron Automation
Datasheet:   LY4-0-AC120 Datasheet
History Price: $20.44
In Stock: 6000
LY4-0-AC120 vs LY4F-DC48
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
120VAC
48VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
16.4 mA
30 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
38.4 VDC
Must Release Voltage
36 VAC
4.8 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy