LY4-0-AC240
LY4-0-AC240
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 240V
Manufacturer:  Omron Automation
Datasheet:   LY4-0-AC240 Datasheet
History Price: $22.48
In Stock: 38800
LY4-0-AC240 vs LY4-D DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
240VAC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
9.5 mA
69 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
19.2 VDC
Must Release Voltage
72 VAC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy