LY4-0-DC100/110
LY4-0-DC100/110
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 110V
Manufacturer:  Omron Automation
History Price: $22.48
In Stock: 5200
LY4-0-DC100/110 vs LY4-D DC24
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Socketable
Coil Voltage
110VDC
24VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
15.9 mA
69 mA
Coil Type
Non Latching
Non Latching
Features
-
Diode
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
88 VDC
19.2 VDC
Must Release Voltage
11 VDC
2.4 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy