LY4-0-DC12
LY4-0-DC12
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   LY4-0-DC12 Datasheet
History Price: $21.24
In Stock: 21600
LY4-0-DC12 vs LY4-AC240
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
12VDC
240VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
120 mA
9.5 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VDC
192 VAC
Must Release Voltage
1.2 VDC
72 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy