LY4-0-DC48
LY4-0-DC48
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 48V
Manufacturer:  Omron Automation
Datasheet:   LY4-0-DC48 Datasheet
History Price: $20.8
In Stock: 4400
LY4-0-DC48 vs LY4F-DC12
Series
LY
LY
Packaging
Bulk
Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
48VDC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
30 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
9.6 VDC
Must Release Voltage
4.8 VDC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy