LY4-AC12
LY4-AC12
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 12V
Manufacturer:  Omron Automation
Datasheet:   LY4-AC12 Datasheet
History Price: $16.59
In Stock: 37200
LY4-AC12 vs LY4I4N DC12
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Socketable
Coil Voltage
12VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
170 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Test Button
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
9.6 VAC
9.6 VDC
Must Release Voltage
3.6 VAC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy