LY4-DC48
LY4-DC48
Active
Description:  RELAY GEN PURPOSE 4PDT 10A 48V
Manufacturer:  Omron Automation
Datasheet:   LY4-DC48 Datasheet
History Price: $20.75
In Stock: 400
LY4-DC48 vs LY4N-AC200/220
Series
LY
LY
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Socketable
Socketable
Coil Voltage
48VDC
220VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
30 mA
11.2 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
176 VAC
Must Release Voltage
4.8 VDC
66 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy