LY4F-AC120
LY4F-AC120
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 120V
Manufacturer:  Omron Automation
Datasheet:   LY4F-AC120 Datasheet
History Price: Obsolete
In Stock: 32400
LY4F-AC120 vs LY4-DC12
Series
LY
LY
Packaging
Tray
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
120VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
16.4 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
96 VAC
9.6 VDC
Must Release Voltage
36 VAC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy