LY4F-AC240
LY4F-AC240
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 240V
Manufacturer:  Omron Automation
Datasheet:   LY4F-AC240 Datasheet
History Price: $17.45
In Stock: 15200
LY4F-AC240 vs LY4F-DC12
Series
LY
LY
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
240VAC
12VDC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
9.5 mA
120 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
192 VAC
9.6 VDC
Must Release Voltage
72 VAC
1.2 VDC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy