LY4F-DC24
LY4F-DC24
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 24V
Manufacturer:  Omron Automation
Datasheet:   LY4F-DC24 Datasheet
History Price: $21.7
In Stock: 48000
LY4F-DC24 vs LY4F-AC100/110
Series
LY
LY
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Coil Voltage
24VDC
110VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
69 mA
21.8 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
19.2 VDC
88 VAC
Must Release Voltage
2.4 VDC
33 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy