LY4F-DC48
LY4F-DC48
Obsolete
Description:  RELAY GEN PURPOSE 4PDT 10A 48V
Manufacturer:  Omron Automation
Datasheet:   LY4F-DC48 Datasheet
History Price: $17.45
In Stock: 14400
LY4F-DC48 vs LY4N-AC100/110
Series
LY
LY
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
48VDC
110VAC
Contact Form
4PDT (4 Form C)
4PDT (4 Form C)
Contact Rating (Current)
10:00:00
10:00:00
Switching Voltage
250VAC, 125VDC - Max
250VAC, 125VDC - Max
Coil Current
30 mA
21.8 mA
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator
Termination Style
Plug In
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
38.4 VDC
88 VAC
Must Release Voltage
4.8 VDC
33 VAC
Operating Temperature
25 ms
25 ms
Contact Material
25 ms
25 ms
Relay Type
-25℃ ~ 40℃
-25℃ ~ 40℃
Operate Time
Silver Alloy
Silver Alloy