MCBC1225DL
MCBC1225DL
Active
Description:  SSR RELAY SPST-NO 25A 48-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC1225DL Datasheet
History Price: $232.88
In Stock: 29600
MCBC1225DL vs MCBC1250CF
Series
MCBC
MCBC
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 10VDC
Voltage - Load
48 V ~ 140 V
48 V ~ 140 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-