Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCBC1250DF
MCBC1250DF
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 48-140V
Manufacturer:
Sensata Crydom
Datasheet:
MCBC1250DF Datasheet
History Price: $250.55
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCBC1250DF vs MCBC2425AF
Part No
MCBC1250DF
MCBC2425AF
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCBC
MCBC
Packaging
Bulk,Box
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 5VDC
Voltage - Load
48 V ~ 140 V
180 V ~ 280 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-