Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCBC2425BF
MCBC2425BF
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 180-280V
Manufacturer:
Sensata Crydom
Datasheet:
MCBC2425BF Datasheet
History Price: Active
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCBC2425BF vs MCBC1250CF
Part No
MCBC2425BF
MCBC1250CF
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCBC
MCBC
Packaging
Bulk
Bulk,Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 7VDC
0 ~ 10VDC
Voltage - Load
180 V ~ 280 V
48 V ~ 140 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-