MCBC2425CF
MCBC2425CF
Active
Description:  SSR RELAY SPST-NO 25A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCBC2425CF Datasheet
History Price: $138.65
In Stock: 22400
MCBC2425CF vs MCBC2450AF
Series
MCBC
MCBC
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 5VDC
Voltage - Load
180 V ~ 280 V
180 V ~ 280 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-