Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCBC2450BF
MCBC2450BF
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 180-280V
Manufacturer:
Sensata Crydom
Datasheet:
MCBC2450BF Datasheet
History Price: Active
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCBC2450BF vs MCBC2490EF
Part No
MCBC2450BF
MCBC2490EF
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCBC
MCBC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 7VDC
8 ~ 32VDC
Voltage - Load
180 V ~ 280 V
180 V ~ 280 V
Load Current
50 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-