MCPC2425C
MCPC2425C
Active
Description:  SSR RELAY SPST-NO 25A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCPC2425C Datasheet
History Price: $138.65
In Stock: 18800
MCPC2425C vs MCPC4890C
Series
MCPC
MCPC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
180 V ~ 280 V
300 V ~ 530 V
Load Current
25 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-