MCPC2490C
MCPC2490C
Active
Description:  SSR RELAY SPST-NO 90A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCPC2490C Datasheet
History Price: $180.73
In Stock: 32800
MCPC2490C vs MCPC1290E
Series
MCPC
MCPC
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
8 ~ 32VDC
Voltage - Load
180 V ~ 280 V
48 V ~ 140 V
Load Current
90 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-