Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCPC4890A
MCPC4890A
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 90A 300-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCPC4890A Datasheet
History Price: Active
In Stock: 46000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCPC4890A vs MCPC1250D
Part No
MCPC4890A
MCPC1250D
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCPC
MCPC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
4 ~ 20mA
Voltage - Load
300 V ~ 530 V
48 V ~ 140 V
Load Current
90 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-