MCPC4890A
MCPC4890A
Active
Description:  SSR RELAY SPST-NO 90A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCPC4890A Datasheet
History Price: Active
In Stock: 46000
MCPC4890A vs MCPC1250E
Series
MCPC
MCPC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
8 ~ 32VDC
Voltage - Load
300 V ~ 530 V
48 V ~ 140 V
Load Current
90 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-