MCSP1225AS
MCSP1225AS
Active
Description:  SSR RELAY SPST-NO 25A 90-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCSP1225AS Datasheet
History Price: Active
In Stock: 44400
MCSP1225AS vs MCST4850AM
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
0 ~ 5VDC
Voltage - Load
90 V ~ 140 V
300 V ~ 530 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-