MCSP1225BS
MCSP1225BS
Active
Description:  SSR RELAY SPST-NO 25A 90-140V
Manufacturer:  Sensata Crydom
Datasheet:   MCSP1225BS Datasheet
History Price: Active
In Stock: 27200
MCSP1225BS vs MCST4850EM
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 7VDC
8 ~ 32VDC
Voltage - Load
90 V ~ 140 V
300 V ~ 530 V
Load Current
25 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-