MCST2490CS
MCST2490CS
Not For New Designs
Description:  SSR RELAY SPST-NO 90A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCST2490CS Datasheet
History Price: $318.7
In Stock: 15600
MCST2490CS vs MCST4825CS
Series
MCS
MCS
Packaging
Bulk,Box
Bulk
Status
Not For New Designs
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 10VDC
0 ~ 10VDC
Voltage - Load
180 V ~ 280 V
300 V ~ 530 V
Load Current
90 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-