Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCST2490DM
MCST2490DM
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 90A 180-280V
Manufacturer:
Sensata Crydom
Datasheet:
MCST2490DM Datasheet
History Price: Active
In Stock: 32000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCST2490DM vs MCST2490BS
Part No
MCST2490DM
MCST2490BS
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 7VDC
Voltage - Load
180 V ~ 280 V
180 V ~ 280 V
Load Current
90 A
90 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-