MCST2490DM
MCST2490DM
Active
Description:  SSR RELAY SPST-NO 90A 180-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCST2490DM Datasheet
History Price: Active
In Stock: 32000
MCST2490DM vs MCST4850CM
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
0 ~ 10VDC
Voltage - Load
180 V ~ 280 V
300 V ~ 530 V
Load Current
90 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-