MCST4850AS
MCST4850AS
Active
Description:  SSR RELAY SPST-NO 50A 300-530V
Manufacturer:  Sensata Crydom
Datasheet:   MCST4850AS Datasheet
History Price: Active
In Stock: 28000
MCST4850AS vs MCST4825ES
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Active
Not For New Designs
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
0 ~ 5VDC
8 ~ 32VDC
Voltage - Load
300 V ~ 530 V
300 V ~ 530 V
Load Current
50 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-