Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCST4850DS
MCST4850DS
Not For New Designs
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 300-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCST4850DS Datasheet
History Price: $166.811
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCST4850DS vs MCST4850DM
Part No
MCST4850DS
MCST4850DM
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCS
MCS
Packaging
Bulk
Bulk
Status
Not For New Designs
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Proportional Control
AC, Proportional Control
Voltage - Input
4 ~ 20mA
4 ~ 20mA
Voltage - Load
300 V ~ 530 V
300 V ~ 530 V
Load Current
50 A
50 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
-