MCX241
MCX241
Obsolete
Description:  SSR RELAY SPST-NO 1.5A 12-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCX241 Datasheet
History Price: Obsolete
In Stock: 20800
MCX241 vs MCX480D5R
Part No
Series
MCX241
MCX
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 10VDC
4 ~ 15VDC
Voltage - Load
12 V ~ 280 V
48 V ~ 660 V
Load Current
1.5 A
5:00:00
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP