Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCX241
MCX241
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 1.5A 12-280V
Manufacturer:
Sensata Crydom
Datasheet:
MCX241 Datasheet
History Price: Obsolete
In Stock: 20800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCX241 vs MCXE240A5
Part No
MCX241
MCXE240A5
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCX241
MCX
Packaging
Bulk
Bulk,Box
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 10VDC
18 ~ 36VAC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
1.5 A
5:00:00
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP