Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCX380D5
MCX380D5
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCX380D5 Datasheet
History Price: $32.83
In Stock: 3600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCX380D5 vs MCX241R
Part No
MCX380D5
MCX241R
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCX
MCX241
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 15VDC
4 ~ 10VDC
Voltage - Load
48 V ~ 530 V
12 V ~ 280 V
Load Current
5:00:00
1.5 A
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP