MCX480D5
MCX480D5
Active
Description:  SSR RELAY SPST-NO 5A 48-660V
Manufacturer:  Sensata Crydom
Datasheet:   MCX480D5 Datasheet
History Price: $36
In Stock: 36400
MCX480D5 vs MCX241
Part No
Series
MCX
MCX241
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
4 ~ 15VDC
4 ~ 10VDC
Voltage - Load
48 V ~ 660 V
12 V ~ 280 V
Load Current
5:00:00
1.5 A
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP