MCXE240A5
MCXE240A5
Active
Description:  SSR RELAY SPST-NO 5A 12-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCXE240A5 Datasheet
History Price: $28.98
In Stock: 19200
MCXE240A5 vs MCX480D5
Series
MCX
MCX
Packaging
Bulk,Box
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 36VAC
4 ~ 15VDC
Voltage - Load
12 V ~ 280 V
48 V ~ 660 V
Load Current
5:00:00
5:00:00
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP