MCXE240D5
MCXE240D5
Active
Description:  SSR RELAY SPST-NO 5A 12-280V
Manufacturer:  Sensata Crydom
Datasheet:   MCXE240D5 Datasheet
History Price: $25.72
In Stock: 2000
MCXE240D5 vs MCX241
Part No
Series
MCX
MCX241
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
15 ~ 32VDC
4 ~ 10VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
5:00:00
1.5 A
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP