Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Sensata Crydom MCXE380D5
MCXE380D5
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 5A 48-530V
Manufacturer:
Sensata Crydom
Datasheet:
MCXE380D5 Datasheet
History Price: $32.83
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCXE380D5 vs MCX240A5R
Part No
MCXE380D5
MCX240A5R
Category
Solid State Relays
Solid State Relays
Manufacturer
Sensata Crydom
Sensata Crydom
Series
MCX
MCX
Packaging
Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
15 ~ 32VDC
90 ~ 140VAC
Voltage - Load
48 V ~ 530 V
12 V ~ 280 V
Load Current
5:00:00
5:00:00
Termination Style
PC Pin
PC Pin
Package / Case
4-SIP
4-SIP
Supplier Device Package
4-SIP
4-SIP